Status: | Unknown |
---|---|
Series: | 128 Series |
RoHS: | Unknown |
Indicator Lens Colour | Transparent |
---|---|
Lens Shape | - |
Mounting Hole Dia | 0.469" |
Accessory Type | LED Lens |
Product Range | 128 Series |
For Use With | Water-Tight Incandescent Indicators |
Colour | Clear |
Lens Diameter | 0.578" |
Lens Cap | Newark Electronics |
Panel Mount Indicator 128-0937-003 128 Series LED Lens | Dialight 128-0937-003 | RS Americas |
WTIGHT INCAND INDICAT | TTI Europe |
LED Lenses CLEAR CAP LC35CN2 FOR 367 SERIES | Sager |
Where can I find additional details, specifications and documents for a 128-0937-003?
Additional datasheets, footprints and schematics for 128-0937-003 are listed on our Part Details page. You can also find images and similar parts to 128-0937-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 128-0937-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 128-0937-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 128-0937-003 fall under?
The 128-0937-003 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 128-0937-003 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 128-0937-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 128-0937-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 128-0937-003 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 128-0937-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 128-0937-003 often in real-time on the comparison pages.
What if I can't find stock of 128-0937-003?
You can fill out our help required form which you can use to request a quote for 128-0937-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.