Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$74.57
|
No stock
|
Buy Now |
Accessory Type | Card Guide |
---|---|
Guide Width | 0.218" |
Guide Length | 3" |
RoHS Compliant | No |
Card Guide, Lock Trainer, Beryllium Copper | Newark Electronics |
Where can I find additional details, specifications and documents for a 127B-2-6-3-L?
Additional datasheets, footprints and schematics for 127B-2-6-3-L are listed on our Part Details page. You can also find images and similar parts to 127B-2-6-3-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127B-2-6-3-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127B-2-6-3-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127B-2-6-3-L fall under?
The 127B-2-6-3-L is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 127B-2-6-3-L when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127B-2-6-3-L you can contact the distributor directly for product support, shipping queries etc.
Is the 127B-2-6-3-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127B-2-6-3-L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 127B-2-6-3-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127B-2-6-3-L often in real-time on the comparison pages.
What if I can't find stock of 127B-2-6-3-L?
You can fill out our help required form which you can use to request a quote for 127B-2-6-3-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.