Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | - |
Guide Width | 0.218" |
Guide Length | 5" |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
Guide Width | 0.218" |
Guide Length | 5" |
RoHS Compliant | No |
Card Guide, Lock Trainer, Beryllium Copper | Newark Electronics |
Where can I find additional details, specifications and documents for a 127B-2-10-3-R?
Additional datasheets, footprints and schematics for 127B-2-10-3-R are listed on our Part Details page. You can also find images and similar parts to 127B-2-10-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 127B-2-10-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 127B-2-10-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 127B-2-10-3-R fall under?
The 127B-2-10-3-R is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 127B-2-10-3-R when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 127B-2-10-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the 127B-2-10-3-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 127B-2-10-3-R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 127B-2-10-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 127B-2-10-3-R often in real-time on the comparison pages.
What if I can't find stock of 127B-2-10-3-R?
You can fill out our help required form which you can use to request a quote for 127B-2-10-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.