Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Length | 29.38mm |
---|---|
No. of Light Pipes | 36Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1279.1009?
Additional datasheets, footprints and schematics for 1279.1009 are listed on our Part Details page. You can also find images and similar parts to 1279.1009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1279.1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1279.1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1279.1009 fall under?
The 1279.1009 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1279.1009 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1279.1009 you can contact the distributor directly for product support, shipping queries etc.
Is the 1279.1009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1279.1009 have stock available?
There is no stock from authorised distributors for 1279.1009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1279.1009 often in real-time on the comparison pages.
What if I can't find stock of 1279.1009?
You can fill out our help required form which you can use to request a quote for 1279.1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.