Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,605
in stock
|
Buy Now | |
element14
from US$1.23
|
1,605
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
857
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.12
|
205
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
External Depth | 29mm |
External Length / Height | 10.9mm |
External Width | 9.6mm |
For Use With | Fuse Holders - FX0267 / FX0321 |
Fuse Size Held | 5mm x 20mm |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
Cover, Insulation, Pcb Fuse Holder | Newark Electronics |
COVER, INSULATION, PCB FUSE HOLDER | element14 |
Fuseholder Cover | Bulgin 12760 | RS Americas |
YBU12760 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Strip-Er-Clip, 26 - 12 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 12760?
Additional datasheets, footprints and schematics for 12760 are listed on our Part Details page. You can also find images and similar parts to 12760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12760 fall under?
The 12760 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12760 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12760 you can contact the distributor directly for product support, shipping queries etc.
Is the 12760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12760 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 12760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12760 often in real-time on the comparison pages.
What if I can't find stock of 12760?
You can fill out our help required form which you can use to request a quote for 12760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.