Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,485
in stock
|
Buy Now | |
element14
from US$1.26
|
1,485
in stock
|
Buy Now | |
Farnell
from US$1.40
|
1,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
478
in stock
|
Buy Now | |
Micros
from US$1.10
|
100
in stock
|
Buy Now |
Length | 25.2mm |
---|---|
No. of Light Pipes | 3Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 3mm |
Fixing Hole Diameter | 2.4mm |
For Use With | Surface Mount LED |
Material | Polycarbonate |
Mounting Orientation | Vertical Stacked |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Light Guide, MENTOR, 1276.1003 | RS |
Light Pipe, Triple, 90Deg | Newark Electronics |
LIGHT PIPE, TRIPLE, 90DEG | element14 |
Fiber for LED | Transfer Multisort Elektronik |
Fiber to the LED, 3 modules, diam.:3mm | Micros |
Where can I find additional details, specifications and documents for a 1276.1003.?
Additional datasheets, footprints and schematics for 1276.1003. are listed on our Part Details page. You can also find images and similar parts to 1276.1003. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1276.1003. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1276.1003. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1276.1003. fall under?
The 1276.1003. is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1276.1003. when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1276.1003. you can contact the distributor directly for product support, shipping queries etc.
Is the 1276.1003. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1276.1003. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1276.1003..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1276.1003. often in real-time on the comparison pages.
What if I can't find stock of 1276.1003.?
You can fill out our help required form which you can use to request a quote for 1276.1003. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.