Body Material | LCP (Liquid Crystal Polymer) |
---|---|
Cable Connector Orientation | Right Angle |
Body Plating Material | Tin over Nickel |
Port Configuration | Single Port |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 3 |
RF Connector Center Contact Material | Copper Alloy |
RF Connector Center Contact Plating Material | Tin |
Height Above PC Board | .39in, 9.93mm |
PCB Tail Length | 2.11mm, .083in |
Impedance | 50Ω |
Housing Color | Black |
RF Connector Coupling Mechanism | Latch |
Detent | Without |
Panel Mount Feature Type | Flange |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Operating Frequency | 6GHz |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | QSL |
RF Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Rf/Coaxial, Qsl Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn QSL RCP 0Hz to 6GHz 50Ohm RA Panel Mount Gold Over Nickel T/R | Avnet America |
QSL 3 port Receptacle, PCB, with flange | TE Connectivity 1274824-2 | RS Americas |
RF COAXIAL, QSL, RIGHT ANGLE JACK, 50OHM | element14 |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1274824-2?
Additional datasheets, footprints and schematics for 1274824-2 are listed on our Part Details page. You can also find images and similar parts to 1274824-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274824-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274824-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274824-2 fall under?
The 1274824-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274824-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274824-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274824-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274824-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1274824-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274824-2 often in real-time on the comparison pages.
What if I can't find stock of 1274824-2?
You can fill out our help required form which you can use to request a quote for 1274824-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.