Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Zinc |
---|---|
Body Plating Material | Gold |
Number of Positions | 3 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 3 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
PCB Tail Length | .105in, 2.67mm |
RF Connector Mated Outer Diameter (Approximate) | 5.48mm, .216in |
Height Above PC Board | 8mm, .314in |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Slide-In, Latching Quick Lock |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Packaging Quantity | 1 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | DIN 1.0/2.3 Connectors |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
1.0/2.3 Jack, 3 Position, Pcb, |Amp Te Connectivity 1274714-2 | Newark Electronics |
Conn 1.0/2.3 F 75Ohm Solder ST Thru-Hole Gold Bag | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1202 | TE Connectivity 1274714-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 1.0 / 2.3 Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1274714-2?
Additional datasheets, footprints and schematics for 1274714-2 are listed on our Part Details page. You can also find images and similar parts to 1274714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274714-2 fall under?
The 1274714-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274714-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274714-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1274714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274714-2 often in real-time on the comparison pages.
What if I can't find stock of 1274714-2?
You can fill out our help required form which you can use to request a quote for 1274714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.