Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Brass |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1524µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .403in, 10.24mm |
PCB Tail Length | .157in, 4mm |
RF Connector Mated Outer Diameter (Approximate) | 7.49mm, .295in |
Impedance | 75Ω |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Operating Frequency | 2GHz |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | Mini BNC |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 75OHM | element14 |
Conn Mini-BNC RCP 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1274572-1?
Additional datasheets, footprints and schematics for 1274572-1 are listed on our Part Details page. You can also find images and similar parts to 1274572-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274572-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274572-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274572-1 fall under?
The 1274572-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274572-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274572-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274572-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274572-1 have stock available?
Authorised distributors including element14 and Avnet America have stock available or on a lead time for 1274572-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274572-1 often in real-time on the comparison pages.
What if I can't find stock of 1274572-1?
You can fill out our help required form which you can use to request a quote for 1274572-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.