Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Bright |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin-Lead |
RF Connector Mated Outer Diameter (Approximate) | .358in, 9.09mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Latching Quick Lock |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | Center Conductor entry depth to full current carrying capacity shall be 4.32 [.170] Max., Connector will accept center conductor diameter range of .76 – 1.07 [.03 – .042]. |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Interface | G Series |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Jack, Bulkhead,pcb, G Series Rohs Compliant: No |Amp Te Connectivity 1274032-1 | Newark Electronics |
Conn Type G RCP ST Thru-Hole Tin-Lead | Avnet America |
Where can I find additional details, specifications and documents for a 1274032-1?
Additional datasheets, footprints and schematics for 1274032-1 are listed on our Part Details page. You can also find images and similar parts to 1274032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274032-1 fall under?
The 1274032-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274032-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274032-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1274032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274032-1 often in real-time on the comparison pages.
What if I can't find stock of 1274032-1?
You can fill out our help required form which you can use to request a quote for 1274032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.