Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 15mm |
---|---|
No. of Light Pipes | 10Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe, Miniature Upright, 15 Mm, Rectangular, 10, Transparent, Panel Rohs Compliant: Yes |Mentor 1274.2010 | Newark Electronics |
LIGHT GUIDE, MINIATURE, VERTICAL, 10 | element14 |
Light Guide, MENTOR, 1274.2010 | RS |
This vertical fiber optic cable system in 2.54er raster dimension brings light in the form of a 2 x 5 mm LED on the front panel. Through the base plate, the light conductor in the circuit board. The use of the light conductor is carried out in connection with SMD MiniTOPLEDs. The system can be used, for example, as a bar graph display.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 1274.2010?
Additional datasheets, footprints and schematics for 1274.2010 are listed on our Part Details page. You can also find images and similar parts to 1274.2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274.2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274.2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274.2010 fall under?
The 1274.2010 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1274.2010 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274.2010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274.2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274.2010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 1274.2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274.2010 often in real-time on the comparison pages.
What if I can't find stock of 1274.2010?
You can fill out our help required form which you can use to request a quote for 1274.2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.