Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Antenna Type | GPS |
---|---|
Frequency Min | 1.56542GHz |
Frequency Max | 1.58542GHz |
Antenna Mounting | SMD |
Gain | 4.5dBi |
VSWR | 2 |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
RoHS Compliant | Yes |
Antenna. 1.56542-1.58542Ghz, 4.5 Dbi | Newark Electronics |
Where can I find additional details, specifications and documents for a 1273FW?
Additional datasheets, footprints and schematics for 1273FW are listed on our Part Details page. You can also find images and similar parts to 1273FW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1273FW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1273FW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1273FW fall under?
The 1273FW is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1273FW when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1273FW you can contact the distributor directly for product support, shipping queries etc.
Is the 1273FW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1273FW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1273FW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1273FW often in real-time on the comparison pages.
What if I can't find stock of 1273FW?
You can fill out our help required form which you can use to request a quote for 1273FW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.