127315-000 Part Information

Details for 127315-000 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Contact Inserts

Part Downloads

Part Specifications

Insert Style Socket
Rear Grommet Without
Insert Type Environmental
Interfacial Seal Without
Color Black
Module Material High Grade Polyarylene Thermoplastic
Keying B
Number of Positions 20
Contact Type Socket
Wire Size 26AWG, 24AWG
For Use With Round Wire
Product Type Contact Insert
Connector & Contact Terminates To Wire & Cable
Shell Size 25.4 [1.0]
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 127315-000, 7-1190925-2
Product Code: C230
Global Product Line: 547
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • Conn Wire to Board | Avnet America
  • AMP127315-000 | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 127315-000?

Additional datasheets, footprints and schematics for 127315-000 are listed in our Part Details tab. You can also find the 127315-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 127315-000 in the Pricing & Inventory tab next to part details. You can view 127315-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 127315-000 fall under?

The 127315-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 127315-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 127315-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 127315-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 127315-000 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 127315-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 127315-000 often in real-time on the comparison pages.

What if I can't find stock of 127315-000?

You can fill out our help required form which you can use to request a quote for 127315-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 127315-000

Loading...
Loading Results for 127315-000
We use cookies to improve your experience. See our privacy policy.
Okay