Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
9,428
in stock
|
Buy Now | |
element14
from US$0.81
|
9,243
in stock
|
Buy Now | |
Farnell
from US$0.89
|
9,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
2,947
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
213
in stock
|
Buy Now |
Length | 14.4mm |
---|---|
No. of Light Pipes | 10Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 3mm |
Fixing Hole Diameter | 2.4mm |
For Use With | Surface Mount LED |
Material | Polycarbonate |
Mounting Orientation | 90° |
No. of LEDs | 10LEDs |
No. of Lines | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Light Pipe, Ten, Round, Press Fit | Newark Electronics |
LIGHT PIPE, 10 WAY, 90DEG | element14 |
Fiber for LED | Transfer Multisort Elektronik |
Mentor Light Pipe 1 x 10 14.4 mm | Distrelec |
Light Guide, MENTOR, 1271.1010 | RS |
Where can I find additional details, specifications and documents for a 1271.1010?
Additional datasheets, footprints and schematics for 1271.1010 are listed on our Part Details page. You can also find images and similar parts to 1271.1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1271.1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1271.1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1271.1010 fall under?
The 1271.1010 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1271.1010 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1271.1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1271.1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1271.1010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1271.1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1271.1010 often in real-time on the comparison pages.
What if I can't find stock of 1271.1010?
You can fill out our help required form which you can use to request a quote for 1271.1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.