Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Length | 175mm |
---|---|
Depth | 70mm |
Width | 127mm |
Light Source | LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP44 |
Operating life Time | 50000h |
Power Rating | 10W |
Supply Voltage V AC | 240V |
Total Light Output | 800lm |
Weight | 250g |
Where can I find additional details, specifications and documents for a 1270790?
Additional datasheets, footprints and schematics for 1270790 are listed on our Part Details page. You can also find images and similar parts to 1270790 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1270790 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1270790 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1270790 fall under?
The 1270790 is listed under Lighting Products > Bulkhead Lighting.
Can I view similar or alternative parts?
You can view similar parts to 1270790 when available in the Bulkhead Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1270790 you can contact the distributor directly for product support, shipping queries etc.
Is the 1270790 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1270790 have stock available?
There is no stock from authorised distributors for 1270790.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1270790 often in real-time on the comparison pages.
What if I can't find stock of 1270790?
You can fill out our help required form which you can use to request a quote for 1270790 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.