Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
206
in stock
|
Buy Now | |
element14
from US$2.86
|
206
in stock
|
Buy Now | |
Farnell
from US$2.92
|
206
in stock
|
Buy Now | |
Micros
from US$1.85
|
100
in stock
|
Buy Now | |
Distrelec
from US$4.48
|
82
in stock
|
Buy Now |
Length | 21.6mm |
---|---|
No. of Light Pipes | 20Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 3mm |
Fixing Hole Diameter | 2.3mm |
For Use With | Surface Mount LED |
Material | Polycarbonate |
Mounting Orientation | 90° |
No. of LEDs | 20LEDs |
No. of Lines | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, 20 Position, 90Deg | Newark Electronics |
LIGHT PIPE, 20 WAY, 90DEG | element14 |
Fiber to the LED, 20modules,diameter 3mm | Micros |
Mentor Light Pipe 2 x 10 23.6 mm | Distrelec |
Light Guide, MENTOR, 1270.1010 | RS |
Where can I find additional details, specifications and documents for a 1270.1010?
Additional datasheets, footprints and schematics for 1270.1010 are listed on our Part Details page. You can also find images and similar parts to 1270.1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1270.1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1270.1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1270.1010 fall under?
The 1270.1010 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to 1270.1010 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1270.1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1270.1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1270.1010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for 1270.1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1270.1010 often in real-time on the comparison pages.
What if I can't find stock of 1270.1010?
You can fill out our help required form which you can use to request a quote for 1270.1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.