Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.95
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
1,551
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
465
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
380
in stock
|
Buy Now | |
Distrelec
from US$13.52
|
257
in stock
|
Buy Now | |
element14
from US$18.36
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$13.99
|
253
in stock
|
Buy Now | |
Farnell
from US$13.75
|
198
in stock
|
Buy Now | |
RS Americas
from US$11.91
|
173
in stock
|
Buy Now | |
Jameco Electronics
from US$11.95
|
21
in stock
|
Buy Now | |
Carlton-Bates
from US$18.13
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 2Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Inter Series Coaxial |
Pomona BNC Female Connector - 2x Binding Posts, Black, Nickel-Plated, 30V, | Distrelec |
ADAPTOR, BNC SOCKET TO 2 X 4MM BANANA | element14 |
Bnc Female Jack To Double Banana Plug Adapter, Stackable, 500 Vrms | Newark Electronics |
Adapter Banana, BNC Female, Beryllium Copper, Nickel Plated, PTFE Black | Pomona Electronics 1269 | RS Americas |
1269, BNC (F) DBL BANANA PLUG | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1269..?
Additional datasheets, footprints and schematics for 1269.. are listed on our Part Details page. You can also find images and similar parts to 1269.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1269.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1269.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1269.. fall under?
The 1269.. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1269.. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1269.. you can contact the distributor directly for product support, shipping queries etc.
Is the 1269.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1269.. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1269...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1269.. often in real-time on the comparison pages.
What if I can't find stock of 1269..?
You can fill out our help required form which you can use to request a quote for 1269.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.