126830-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 126830-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 126830-000
Series Information for 126830-000 - TE Connectivity
  • Status: Active
  • Aliases: 126830-000, 6-1199423-2
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

XCSM-44/12-500/S(S20)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Wall Thickness:
Thick
Recovered Inside Diameter (Max):
12mm
Cut Length:
500mm
Expanded Inside Diameter (Min):
44mm
Application Diameter (Max):
39.6mm
Recovered Wall Thickness (Max):
3.6mm
Application Diameter (Min):
13.2mm
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Thermal Resistance:
Applicable for Low Temperatures
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Marine-Offshore-Shipbuilding Certified:
No
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Other Colors Available:
No
Product Use:
Insulate, protect & seal power cable joints
Product Availability:
AMERICAS, ASIA, ANZPAC, China, EMEA
Component Design:
Heat Shrink
Material System:
Crosslinked Polyolefin
Adhesive Coating:
Yes
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Coating Style:
Inline
Shrink Ratio:
< 3:1
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability