Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
126679-000,
9-1190920-0 |
Pre-Installed Lead | No |
---|---|
Overall Length | 1.97in, 50mm |
Expanded Inside Diameter (Min) | .355in, 9mm |
Recovered Inside Diameter (Max) | .173in, 4.4mm |
Product Type | Shield Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 135°C |
Wire Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing D-106-6009 | Sager |
Where can I find additional details, specifications and documents for a 126679-000?
Additional datasheets, footprints and schematics for 126679-000 are listed on our Part Details page. You can also find images and similar parts to 126679-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126679-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126679-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126679-000 fall under?
The 126679-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 126679-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126679-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 126679-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 126679-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 126679-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126679-000 often in real-time on the comparison pages.
What if I can't find stock of 126679-000?
You can fill out our help required form which you can use to request a quote for 126679-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.