Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
209,528
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
129,315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
41,905
in stock
|
Buy Now | |
Sager
from US$0.17
|
25,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,193
in stock
|
Buy Now | |
element14
from US$0.16
|
4,193
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,193
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
696
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
478
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
89
in stock
|
Buy Now | |
Carlton-Bates
from US$0.60
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
PC QUICK-FIT TERMINAL RIGHT ANGLE .250 TAB" | Heilind Electronics |
╪ 0.052 Brass Tin Nickel Plate PC Quick-Fit Male Terminal | Future Electronics |
Terminals TERMINAL .250X.032 | Sager |
Terminal, Male Disconnect, 0.25", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT | element14 |
ANGLED SNAP CONTACT 6.3MM | RS |
Terminal Quick-Fit PCB Male Horizontal Tab Size .250 Brass/Tin | Keystone Electronics 1266 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
PC QUICK-FIT TERMINAL .052 | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1266?
Additional datasheets, footprints and schematics for 1266 are listed on our Part Details page. You can also find images and similar parts to 1266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1266 fall under?
The 1266 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1266 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1266 you can contact the distributor directly for product support, shipping queries etc.
Is the 1266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1266 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 1266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1266 often in real-time on the comparison pages.
What if I can't find stock of 1266?
You can fill out our help required form which you can use to request a quote for 1266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.