Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
126563-000,
1190920-4 |
Prices starting from US$0.66
Weight per Piece | 1g |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Size | .5 – 1mm², 22 – 18AWG |
Overall Length | 1.18in, 30mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 125°C |
Terminals H/S-SILO 22-18 RED .150 | Rapid Electronics |
TERM, CLOSED BARREL, RED, 22-18AWG, 1MM2 | element14 |
Bullet Terminal 18-22AWG F 30.48mm 5.59mm Tin Loose Piece | Avnet America |
Terminals B-106-8401 | Sager |
Where can I find additional details, specifications and documents for a 126563-000?
Additional datasheets, footprints and schematics for 126563-000 are listed on our Part Details page. You can also find images and similar parts to 126563-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126563-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126563-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126563-000 fall under?
The 126563-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 126563-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126563-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 126563-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 126563-000 have stock available?
Authorised distributors including Rapid Electronics, element14, Avnet America, TTI Europe and Sager have stock available or on a lead time for 126563-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126563-000 often in real-time on the comparison pages.
What if I can't find stock of 126563-000?
You can fill out our help required form which you can use to request a quote for 126563-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.