1264EY-3R3N=P3 Murata Parts by Murata

INDUCTOR 3.3UH 4.8A 30% WIREWOUND

Status: Unknown
Series: DG6050C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
196
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
196
in stock
Buy Now
Logo for element14
element14
from US$0.26
196
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 4.8A
Inductor Construction Wirewound
Saturation Current (Isat) 6.5A
Product Range DG6050C Series
Power Inductor Case 6mm x 6mm x 5mm
DC Resistance Max 0.0252ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 3.3Uh, 4.8A, 30%, Wirewound | Newark Electronics
INDUCTOR, 3.3UH, 4.8A, 30%, WIREWOUND | element14
Power Inductor (SMD), 3.3 uH, ± 30%, 4.8 A, Shielded, 6.5 A, 6mm x 6mm x 5mm | Avnet America
Power Inductor (SMD), 3.3 uH, � 30%, 4.8 A, Shielded, 6.5 A, 6mm x 6mm x 5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1264EY-3R3N=P3?

Additional datasheets, footprints and schematics for 1264EY-3R3N=P3 are listed on our Part Details page. You can also find images and similar parts to 1264EY-3R3N=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1264EY-3R3N=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1264EY-3R3N=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1264EY-3R3N=P3 fall under?

The 1264EY-3R3N=P3 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to 1264EY-3R3N=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1264EY-3R3N=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1264EY-3R3N=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1264EY-3R3N=P3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1264EY-3R3N=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1264EY-3R3N=P3 often in real-time on the comparison pages.

What if I can't find stock of 1264EY-3R3N=P3?

You can fill out our help required form which you can use to request a quote for 1264EY-3R3N=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay