Status: | Unknown |
---|---|
Series: | 12 Series |
RoHS: | Unknown |
Prices starting from US$89.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.13
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$90.85
|
10
in stock
|
Buy Now | |
element14
from US$143.45
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.38
|
8
in stock
|
Buy Now | |
Distrelec
from US$89.56
|
3
in stock
|
Buy Now | |
RS Americas
from US$106.66
|
2
in stock
|
Buy Now |
Product Range | 12 Series |
---|---|
Timer Functions | Multifunction |
Time Min | - |
Time Max | - |
No. of Timing Ranges | - |
No. of Digits | - |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 230V |
Current Rating Nom | 16A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Digital Timer, Dpdt, 16A, 230V | Newark Electronics |
DIGITAL TIME SWITCH, DPDT, NFC PROG, 16A | element14 |
Programmable time switch | Transfer Multisort Elektronik |
Finder Time Clock Relay, 2CO / DPDT | Distrelec |
Digital Weekly time switch 2 CO programmable via smartphone NFC | Finder 12.62.8.230.0000 | RS Americas |
Where can I find additional details, specifications and documents for a 126282300000?
Additional datasheets, footprints and schematics for 126282300000 are listed on our Part Details page. You can also find images and similar parts to 126282300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 126282300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 126282300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 126282300000 fall under?
The 126282300000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 126282300000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 126282300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 126282300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 126282300000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 126282300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 126282300000 often in real-time on the comparison pages.
What if I can't find stock of 126282300000?
You can fill out our help required form which you can use to request a quote for 126282300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.