Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Flashing |
---|---|
Module Lens Colour | Red |
Lens Diameter | - |
Supply Voltage VAC | - |
Supply Voltage VDC | 24V |
Power Rating | - |
IP / NEMA Rating | NEMA 4X |
External Height | 98.4mm |
Product Range | - |
125 LED Flash Red 24VDC | Edwards Signaling 125LEDFR24D | RS Americas |
Beacon, Flashing, 24V, 60Ma | Newark Electronics |
BEACON, FLASHING, 24V, 60MA | Farnell |
Where can I find additional details, specifications and documents for a 125LEDFR24D?
Additional datasheets, footprints and schematics for 125LEDFR24D are listed on our Part Details page. You can also find images and similar parts to 125LEDFR24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125LEDFR24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125LEDFR24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125LEDFR24D fall under?
The 125LEDFR24D is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 125LEDFR24D when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125LEDFR24D you can contact the distributor directly for product support, shipping queries etc.
Is the 125LEDFR24D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125LEDFR24D have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 125LEDFR24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125LEDFR24D often in real-time on the comparison pages.
What if I can't find stock of 125LEDFR24D?
You can fill out our help required form which you can use to request a quote for 125LEDFR24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.