Status: | Unknown |
---|---|
Series: | 125SE Series |
RoHS: | Compliant |
Current Rating | 100mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 32ohm |
Transformer Mounting | Chassis |
Product Range | 125SE Series |
RoHS Compliant | Yes |
Audio Transformer, 10K/32 Ohm, 25W | Newark Electronics |
Transformer Audio 25W 100HZ-15KHZ | Hammond Manufacturing 125GSE | RS Americas |
Where can I find additional details, specifications and documents for a 125GSE?
Additional datasheets, footprints and schematics for 125GSE are listed on our Part Details page. You can also find images and similar parts to 125GSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125GSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125GSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125GSE fall under?
The 125GSE is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 125GSE when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125GSE you can contact the distributor directly for product support, shipping queries etc.
Is the 125GSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 125GSE have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 125GSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125GSE often in real-time on the comparison pages.
What if I can't find stock of 125GSE?
You can fill out our help required form which you can use to request a quote for 125GSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.