Status: | Unknown |
---|---|
Series: | 125SE Series |
RoHS: | Compliant |
Prices starting from US$69.85
Current Rating | 80mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 32ohm |
Transformer Mounting | Panel |
Product Range | 125SE Series |
RoHS Compliant | Yes |
Audio Transformer, 0.08A, 10Kohm/32Ohm | Newark Electronics |
Transformer Audio 15W 80MA TUBE SNGL | Hammond Manufacturing 125ESE | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 125ESE?
Additional datasheets, footprints and schematics for 125ESE are listed on our Part Details page. You can also find images and similar parts to 125ESE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125ESE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125ESE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125ESE fall under?
The 125ESE is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 125ESE when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125ESE you can contact the distributor directly for product support, shipping queries etc.
Is the 125ESE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 125ESE have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 125ESE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125ESE often in real-time on the comparison pages.
What if I can't find stock of 125ESE?
You can fill out our help required form which you can use to request a quote for 125ESE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.