Status: | Unknown |
---|---|
Series: | 125SE Series |
RoHS: | Compliant |
Prices starting from US$59.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$60.55
|
139
in stock
|
Buy Now | |
Jameco Electronics
from US$59.95
|
139
in stock
|
Buy Now | |
Powell Electronics
from US$65.89
|
83
in stock
|
Buy Now | |
RS Americas
from US$64.98
|
-
|
Buy Now | |
element14
from US$71.83
|
-
|
Buy Now | |
Carlton-Bates
from US$94.13
|
-
|
Buy Now |
Current Rating | 70mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 32ohm |
Transformer Mounting | Panel |
Product Range | 125SE Series |
RoHS Compliant | Yes |
Audio Transformer, 0.07A, 10Kohm/32Ohm | Newark Electronics |
Transformer Audio 10W 70MA TUBE SNGL | Hammond Manufacturing 125DSE | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 125DSE?
Additional datasheets, footprints and schematics for 125DSE are listed on our Part Details page. You can also find images and similar parts to 125DSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125DSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125DSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125DSE fall under?
The 125DSE is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 125DSE when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125DSE you can contact the distributor directly for product support, shipping queries etc.
Is the 125DSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 125DSE have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 125DSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125DSE often in real-time on the comparison pages.
What if I can't find stock of 125DSE?
You can fill out our help required form which you can use to request a quote for 125DSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.