Status: | Unknown |
---|---|
Series: | 125L Series |
RoHS: | Compliant |
Complying with IEC 60384-14 |
High reliability |
Complete range of capacitance values |
Applications |
---|
X1, Y4 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Datasheet |
---|
125L Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 0.015Uf 125V, Y5V, 20%, Radial | Newark Electronics |
Ceramic Suppression Capacitor, 0.015 uF, ± 20%, X1 / Y4, 400 Vac, 125 Vac, Radial Leaded | Avnet America |
CAPACITOR CERAMIC 0.015UF 125V, Y5V, 20%, RAD | element14 |
CERAMIC CAPACITOR 0.015UF 125V, Y5V, 20%, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a 125LS15-R?
Additional datasheets, footprints and schematics for 125LS15-R are listed on our Part Details page. You can also find images and similar parts to 125LS15-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125LS15-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125LS15-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125LS15-R fall under?
The 125LS15-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 125LS15-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125LS15-R you can contact the distributor directly for product support, shipping queries etc.
Is the 125LS15-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 125LS15-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 125LS15-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125LS15-R often in real-time on the comparison pages.
What if I can't find stock of 125LS15-R?
You can fill out our help required form which you can use to request a quote for 125LS15-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.