Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
125867-000,
1190915-6 |
Shield Material | Tin-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified PVDF |
Jacket Color | Violet |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 2 |
Overall Outside Diameter | 4.77mm |
Conductor Diameter | .64mm |
Wire Size | 16AWG, 1.31mm² |
Voltage Rating | 600V |
Comment | Product meets or exceeds all requirements of SAE AS85485/12 for 22-14 AWG, less identification., Internal wire sizes 22-10 meets or exceeds all requirements of SAE AS85485/9, less identification. |
Wire Source | United States |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Cable Type | Spec 55F |
Shielded | Yes |
TE Connectivity 55FB1521-16-7L/7L6-0 Wire And Cable 2 Co | Distrelec |
Wire And Cable, 16Awg |Amp Te Connectivity 125867-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 125867-000?
Additional datasheets, footprints and schematics for 125867-000 are listed on our Part Details page. You can also find images and similar parts to 125867-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125867-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125867-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125867-000 fall under?
The 125867-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 125867-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125867-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 125867-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125867-000 have stock available?
Authorised distributors including Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 125867-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125867-000 often in real-time on the comparison pages.
What if I can't find stock of 125867-000?
You can fill out our help required form which you can use to request a quote for 125867-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.