Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
952
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
499
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
401
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.53
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$16.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$367.30
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Mounting Hole Dia | 3.3mm |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Terminal Plating | Tin |
Connector Type | Male Disconnect |
Contact Material | Brass |
Terminal: flat | Transfer Multisort Elektronik |
Terminal Quick-Fit Rivet Mount Tab Size.250 45deg Dual Tab PCB Male | Keystone Electronics 1258 | RS Americas |
QUICK-FIT TERMINAL | Heilind Electronics |
0.250 (6.35mm) Quick Connect Male Screw | Future Electronics |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tr Skt 6 Way/ Bulk |Littelfuse 1258 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1258?
Additional datasheets, footprints and schematics for 1258 are listed on our Part Details page. You can also find images and similar parts to 1258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1258 fall under?
The 1258 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1258 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1258 you can contact the distributor directly for product support, shipping queries etc.
Is the 1258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1258 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 1258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1258 often in real-time on the comparison pages.
What if I can't find stock of 1258?
You can fill out our help required form which you can use to request a quote for 1258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.