Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
11,790
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
2,751
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
863
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
448
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Newark Electronics
from US$18.54
|
-
|
Buy Now | |
element14
from US$11.70
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$291.92
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Product Range | - |
Board Thickness | 0.032" |
QUICK-FIT TERMINAL | Heilind Electronics |
Bright Brass 0.4 inch Length Rivet Mount PC Quick-Fit Terminal | Future Electronics |
DUAL TONGUE | RS |
Terminal: flat | Transfer Multisort Elektronik |
Terminal Quick-Fit Rivet Mount Tab Size.250 90deg Dual Tab PCB Male | Keystone Electronics 1257 | RS Americas |
QUICK-FIT TERM.6.35 90° | Rutronik |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tr Skt 4 Way/ Bulk |Littelfuse 1257 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1257?
Additional datasheets, footprints and schematics for 1257 are listed on our Part Details page. You can also find images and similar parts to 1257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1257 fall under?
The 1257 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1257 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1257 you can contact the distributor directly for product support, shipping queries etc.
Is the 1257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1257 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1257 often in real-time on the comparison pages.
What if I can't find stock of 1257?
You can fill out our help required form which you can use to request a quote for 1257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.