Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Prices starting from US$0.0456
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
15,500
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
547
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
518
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
108
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
25
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$10.49
|
-
|
Buy Now | |
Future Electronics
from US$0.0456
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Sager
from US$181.21
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Terminal, | RS |
JST Non-Insulated Ring Terminal 6.4mm, M6, 1.65mm², Pack of 100 pieces | Distrelec |
Non-Insulated Type R-Type Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, M6, 16AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | Tin |
Connector Type | Male Disconnect |
RoHS Compliant | Yes |
Terminal Quick-Fit RivetMount Tab Size.250 90deg PCB Male Bright Brass | Keystone Electronics 1256 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
QUICK-FIT TERMINAL | Heilind Electronics |
QUICK-FIT TERM.6.4 L-FORM | Rutronik |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1.25-6?
Additional datasheets, footprints and schematics for 1.25-6 are listed on our Part Details page. You can also find images and similar parts to 1.25-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.25-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.25-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.25-6 fall under?
The 1.25-6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1.25-6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.25-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.25-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.25-6 have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1.25-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.25-6 often in real-time on the comparison pages.
What if I can't find stock of 1.25-6?
You can fill out our help required form which you can use to request a quote for 1.25-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.