Status: | Unknown |
---|---|
Series: | DG6045C Series |
RoHS: | Unknown |
Prices starting from US$0.18
Inductance | 6.8µH |
---|---|
RMS Current (Irms) | 3.4A |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 3.6A |
Product Range | DG6045C Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 0.0432ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Wirewound Inductor, 6.8Uh, 3.4A Rohs Compliant: Yes |Murata 1255AY-6R8M=P3 | Newark Electronics |
WIREWOUND INDUCTOR, 6.8UH, 3.4A | element14 |
Fixed Inductors 6.8uH 43.2mOhms 3.6A +/-20% | Future Electronics |
6.8 UH 20% | TTI Europe |
Power Inductor (SMD), 6.8 uH, ± 20%, 3.4 A, Shielded, 3.6 A, 6mm x 6mm x 4.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 1255AY-6R8M=P3?
Additional datasheets, footprints and schematics for 1255AY-6R8M=P3 are listed on our Part Details page. You can also find images and similar parts to 1255AY-6R8M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1255AY-6R8M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1255AY-6R8M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1255AY-6R8M=P3 fall under?
The 1255AY-6R8M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 1255AY-6R8M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1255AY-6R8M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1255AY-6R8M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1255AY-6R8M=P3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 1255AY-6R8M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1255AY-6R8M=P3 often in real-time on the comparison pages.
What if I can't find stock of 1255AY-6R8M=P3?
You can fill out our help required form which you can use to request a quote for 1255AY-6R8M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.