12550 Hand Tools by Bondhus Corporation

TOOLS SETS HEX BITS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$118.13

Distributor Stock
Logo for Farnell
Farnell
from US$14.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$131.25
1
in stock
Buy Now
Logo for element14
element14
from US$159.80
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$118.13
-
Buy Now

Specifications

Kit Contents 12-Pcs of Combo Hex Key Set 5/64" to 5/32" & 1.5mm to 5mm
Product Range -


12550 by Desco Industries

COND FOAM, HIGH DENSITY, 0.75"X24"X36"

Status: Unknown
Series: Statfree Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Height 0.75"
Width 24"
Length 36"
Foam Features Conductive
Product Range Statfree Series
RoHS Compliant NA

Alternative Descriptions

Cond Foam, High Density, 0.75"x24"x36" | Newark Electronics
FOAM, STATFREE, HIGH DENSITY 3/4'' x 24'' x 36'' | Desco 12550 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12550?

Additional datasheets, footprints and schematics for 12550 are listed on our Part Details page. You can also find images and similar parts to 12550 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12550 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12550 fall under?

The 12550 is listed under Tools & Maintenance > Hand Tools > Tool Kits.

Can I view similar or alternative parts?

You can view similar parts to 12550 when available in the Tool Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12550 you can contact the distributor directly for product support, shipping queries etc.

Is the 12550 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12550 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 12550.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12550 often in real-time on the comparison pages.

What if I can't find stock of 12550?

You can fill out our help required form which you can use to request a quote for 12550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay