Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6.2mm x 6.2mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Brown |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
External Depth | 6mm |
External Length / Height | 4.3mm |
External Width | 6mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 500000 |
Operating Force | 1.6N |
Switch Terminals | Solder |
Switch, Smd, 6.2Mm, 1.6N | Newark Electronics |
SWITCH, SMD, 6.2MM, 1.6N | element14 |
This SMD push button can be ideally combined with the entire family of MENTOR Push casing | Conrad |
Where can I find additional details, specifications and documents for a 1254.1007?
Additional datasheets, footprints and schematics for 1254.1007 are listed on our Part Details page. You can also find images and similar parts to 1254.1007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1254.1007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1254.1007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1254.1007 fall under?
The 1254.1007 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1254.1007 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1254.1007 you can contact the distributor directly for product support, shipping queries etc.
Is the 1254.1007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1254.1007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1254.1007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1254.1007 often in real-time on the comparison pages.
What if I can't find stock of 1254.1007?
You can fill out our help required form which you can use to request a quote for 1254.1007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.