1251381-1 RF & Coax Connectors by TE Connectivity

4585 2352 02

Status: Active
Series: -
RoHS: Unknown
Aliases: 4585-2352-02
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.71

Distributor Stock
Logo for Farnell
Farnell
from US$30.71
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Body Plating Finish Passivated
Body Style Straight
Body Material Stainless Steel
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold
Impedance 50Ω
Panel Attachment Style Rear Mount
Panel Mount Feature Type Bulkhead
Connector Mounting Type Bulkhead
Circuit Application Power & Signal
Dielectric Material PTFE Fluorocarbon
Connector System Wire-to-Wire
Side A Interface OSP
Side B Interface 3.5
Sealable No
Side A Gender Plug
Side B Gender Jack
Connector & Contact Terminates To Wire & Cable
Frequency 22GHz
Operating Temperature Range -65 – 125°C, -85 – 257°F

Alternative Descriptions

Conn OSP-3.5mm Adapter PL/RCP 0Hz to 22GHz 50Ohm ST Gold | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1251381-1?

Additional datasheets, footprints and schematics for 1251381-1 are listed on our Part Details page. You can also find images and similar parts to 1251381-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1251381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1251381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1251381-1 fall under?

The 1251381-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.

Can I view similar or alternative parts?

You can view similar parts to 1251381-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1251381-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1251381-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1251381-1 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1251381-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1251381-1 often in real-time on the comparison pages.

What if I can't find stock of 1251381-1?

You can fill out our help required form which you can use to request a quote for 1251381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay