Status: | Unknown |
---|---|
Series: | 1250 Series |
RoHS: | Unknown |
Product Range | 1250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 30AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1250HM Series Housings |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 1250 Series |
RoHS: | Compliant |
Product Range | 1250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 30AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1250HM Series Housings |
RoHS Compliant | Yes |
Contact, 1250 Series, Socket, 32 Awg, 30 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Multicomp Pro 1250TM | Newark Electronics |
Where can I find additional details, specifications and documents for a 1250TM?
Additional datasheets, footprints and schematics for 1250TM are listed on our Part Details page. You can also find images and similar parts to 1250TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250TM fall under?
The 1250TM is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1250TM when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250TM you can contact the distributor directly for product support, shipping queries etc.
Is the 1250TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1250TM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1250TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250TM often in real-time on the comparison pages.
What if I can't find stock of 1250TM?
You can fill out our help required form which you can use to request a quote for 1250TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.