Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | - |
---|---|
Enclosure Material | Steel |
Cabinet Style | Wall Mount |
External Height - Metric | 200mm |
External Width - Metric | 400mm |
External Depth - Metric | 120mm |
External Height - Imperial | 7.87" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 4.72" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Material | Steel |
External Depth | 120mm |
External Height | 200mm |
External Width | 400mm |
Internal Depth - Imperial | 3.98" |
Internal Depth - Metric | 101mm |
Material | Steel |
Material Thickness | 1.4mm |
Terminal case 200x400x120 RAL 7035 | nVent SCHROFF 12505024 | RS Americas |
Cases INLINE 200H 400W 120D | element14 |
Where can I find additional details, specifications and documents for a 12505-024?
Additional datasheets, footprints and schematics for 12505-024 are listed on our Part Details page. You can also find images and similar parts to 12505-024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12505-024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12505-024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12505-024 fall under?
The 12505-024 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 12505-024 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12505-024 you can contact the distributor directly for product support, shipping queries etc.
Is the 12505-024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12505-024 have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for 12505-024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12505-024 often in real-time on the comparison pages.
What if I can't find stock of 12505-024?
You can fill out our help required form which you can use to request a quote for 12505-024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.