Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.69
Distributor | Stock | ||
---|---|---|---|
element14
from US$43.69
|
-
|
Buy Now |
Rack U Height | - |
---|---|
Enclosure Material | Aluminium |
Cabinet Style | Wall Mount |
External Height - Metric | 150mm |
External Width - Metric | 300mm |
External Depth - Metric | 120mm |
External Height - Imperial | 5.91" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 4.72" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Silver |
Body Material | Aluminium |
Colour | Aluminium |
External Depth | 120mm |
External Height | 150mm |
External Width | 300mm |
Internal Depth - Imperial | 3.98" |
Internal Depth - Metric | 101mm |
Material | Aluminium |
Cases INLINE 150H 300W 120D | element14 |
Where can I find additional details, specifications and documents for a 12505-021?
Additional datasheets, footprints and schematics for 12505-021 are listed on our Part Details page. You can also find images and similar parts to 12505-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12505-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12505-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12505-021 fall under?
The 12505-021 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 12505-021 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12505-021 you can contact the distributor directly for product support, shipping queries etc.
Is the 12505-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12505-021 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 12505-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12505-021 often in real-time on the comparison pages.
What if I can't find stock of 12505-021?
You can fill out our help required form which you can use to request a quote for 12505-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.