Status: | Unknown |
---|---|
Series: | OMNIMATE Signal LSF Series |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Push In |
Rated Current | 17.5A |
Rated Voltage | 320V |
Block Orientation | Surface Mount Vertical |
Product Range | OMNIMATE Signal LSF Series |
SVHC | 2-ethylhexyl 10-ethyl-4 4-dioctyl-7-oxo-8-oxa-3 5-dithia-4-stannatetradecanoate (DOTE) (15-Jan-2018) |
Tb, Wire To Brd, 12Pos, 16Awg, Smd | Newark Electronics |
TB, WIRE TO BRD, 12POS, 16AWG, SMD | element14 |
Conn Terminal Block F 12 POS 3.5mm Solder ST SMD 17.5A T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1250470000?
Additional datasheets, footprints and schematics for 1250470000 are listed on our Part Details page. You can also find images and similar parts to 1250470000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250470000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250470000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250470000 fall under?
The 1250470000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1250470000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250470000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1250470000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1250470000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1250470000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250470000 often in real-time on the comparison pages.
What if I can't find stock of 1250470000?
You can fill out our help required form which you can use to request a quote for 1250470000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.