Status: | Unknown |
---|---|
Series: | 1250 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | 1250 Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 275V |
Output Current | - |
Peak Surge Current | 50kA |
Response Time | - |
SVHC | No SVHC (15-Jan-2018) |
Continuing Operating Voltage Max | 275VAC |
No. of Poles | 1 Pole |
SPD Type | Type 2 & 4 |
Suppressor Mounting | DIN Rail |
Mains Surge Protector, 275Vac, Din Rail | Newark Electronics |
Surge Protector, DIN Rail, Mains Surge Protector, 1 Pole, Type 2 & 4, 50 kA, 275 VAC, DIN Rail | Avnet America |
Surge Suppressor,230VAC,1W+G | Bourns 1250-1S-230 | RS Americas |
MAINS SURGE PROTECTOR, 275VAC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a 1250-1S-230?
Additional datasheets, footprints and schematics for 1250-1S-230 are listed on our Part Details page. You can also find images and similar parts to 1250-1S-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250-1S-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250-1S-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250-1S-230 fall under?
The 1250-1S-230 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1250-1S-230 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250-1S-230 you can contact the distributor directly for product support, shipping queries etc.
Is the 1250-1S-230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1250-1S-230 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1250-1S-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250-1S-230 often in real-time on the comparison pages.
What if I can't find stock of 1250-1S-230?
You can fill out our help required form which you can use to request a quote for 1250-1S-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.