Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,280
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$22.01
|
57
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
element14
from US$10.61
|
-
|
Buy Now | |
Carlton-Bates
from US$1.07
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.52mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Tip: solder lug | Transfer Multisort Elektronik |
PC TEST POINT TIN PLATE LOOP | Rutronik |
Brass Tin Plate Loop Type Through Hole Mount Test Point | Future Electronics |
Test Plugs & Test Jacks .110 QUICK FIT TERM | Sager |
TEST POINT, PCB, THROUGH HOLE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 5Ah |
Battery Terminals | Quick Connect |
External Height | 106mm |
External Width | 70mm |
RoHS Compliant | NA |
Rechargeable Battery, 12V, 5Ah | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1250?
Additional datasheets, footprints and schematics for 1250 are listed on our Part Details page. You can also find images and similar parts to 1250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1250 fall under?
The 1250 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1250 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1250 you can contact the distributor directly for product support, shipping queries etc.
Is the 1250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1250 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for 1250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1250 often in real-time on the comparison pages.
What if I can't find stock of 1250?
You can fill out our help required form which you can use to request a quote for 1250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.