Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Flat |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezers | Transfer Multisort Elektronik |
Tweezer, Straight/Flat, 120Mm | Newark Electronics |
TWEEZER, STRAIGHT/FLAT, 120MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 4.25" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezer, 4.5 in., Stainless steel, 0.5 mm Slot | Excelta Corporation 125-SA*** | RS Americas |
Where can I find additional details, specifications and documents for a 125.SA?
Additional datasheets, footprints and schematics for 125.SA are listed on our Part Details page. You can also find images and similar parts to 125.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125.SA fall under?
The 125.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 125.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 125.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125.SA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 125.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125.SA often in real-time on the comparison pages.
What if I can't find stock of 125.SA?
You can fill out our help required form which you can use to request a quote for 125.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.