Status: | Unknown |
---|---|
Series: | 125 Series |
RoHS: | Unknown |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | 125 Series |
For Use With | Miniature Oil Tight Panel Mount Indicators |
Colour | Yellow |
Lens Diameter | 21.03mm |
Lens Height | 22.23mm |
Cap, Lens, Amber, 0.83 in., 11/16 in., 0.86 in., Round, Brass, Polycorbonate | Dialight 125-1133-403 | RS Americas |
Lens Cap | Newark Electronics |
125 Series Amber 21.03 mm Clear Oil Tight Incandescent Indicator Panel Mount | Future Electronics |
MINI OIL TIGHT PMI | TTI Europe |
Lamp Lenses MIN OIL TIGHT PANEL INDICATOR | Sager |
Where can I find additional details, specifications and documents for a 125-1133-403?
Additional datasheets, footprints and schematics for 125-1133-403 are listed on our Part Details page. You can also find images and similar parts to 125-1133-403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125-1133-403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125-1133-403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125-1133-403 fall under?
The 125-1133-403 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 125-1133-403 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125-1133-403 you can contact the distributor directly for product support, shipping queries etc.
Is the 125-1133-403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 125-1133-403 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 125-1133-403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125-1133-403 often in real-time on the comparison pages.
What if I can't find stock of 125-1133-403?
You can fill out our help required form which you can use to request a quote for 125-1133-403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.