Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
172
in stock
|
Buy Now | |
element14
from US$14.85
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
196
in stock
|
Buy Now | |
Farnell
from US$8.03
|
196
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
128
in stock
|
Buy Now | |
Heilind Electronics
from US$9.71
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.71
|
2
in stock
|
Buy Now | |
Avnet America
from US$50.94
|
-
|
Buy Now | |
Distrelec
from US$11.05
|
-
|
Buy Now | |
Sager
from US$6.60
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 0.141" |
Connector Mounting | Cable Mount |
Connector Body Material | Metal Body |
Connector Type | Phone |
RoHS Compliant | Yes |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR | Heilind Electronics |
Phone Connectors .14 TINI PHONE JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dremel Milling Cutter 30000 min -1 3.2 mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 125?
Additional datasheets, footprints and schematics for 125 are listed on our Part Details page. You can also find images and similar parts to 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 125 fall under?
The 125 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Audio Jacks & Audio Plugs.
Can I view similar or alternative parts?
You can view similar parts to 125 when available in the Audio Jacks & Audio Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 125 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 125 often in real-time on the comparison pages.
What if I can't find stock of 125?
You can fill out our help required form which you can use to request a quote for 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.