12468 Cable by Pro Power

GROMMET SLEEVED 9.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$5.19
105
in stock
Buy Now
Logo for Conrad
Conrad
from US$1.94
987
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.94
126
in stock
Buy Now
Logo for element14
element14
from US$7.20
105
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now

Specifications

Grommet Type Open Sleeved
Cable Diameter Min -
Cable Diameter Max 6.4mm
Grommet Material PVC (Polyvinylchloride)
Mounting Hole Dia 9.5mm
Panel Thickness Max 2.6mm
Grommet Colour Black
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Grommet
Body Length 23mm
Body Material PVC (Polyvinylchloride)
Colour Black
Fixing Hole Diameter 9.5mm
For Use With Cable & Wire
Material PVC
Panel Cutout Diameter 9.5mm

Alternative Descriptions

Grommet, Open Sleeved, Pvc, 9.5Mm, Black, Pk50 | Newark Electronics
GROMMET, SLEEVED, 9.5MM, PK50 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12468?

Additional datasheets, footprints and schematics for 12468 are listed on our Part Details page. You can also find images and similar parts to 12468 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12468 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12468 fall under?

The 12468 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 12468 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12468 you can contact the distributor directly for product support, shipping queries etc.

Is the 12468 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12468 have stock available?

Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 12468.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12468 often in real-time on the comparison pages.

What if I can't find stock of 12468?

You can fill out our help required form which you can use to request a quote for 12468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay