Status: | Unknown |
---|---|
Series: | 1246 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 4.45mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Side Indicator Line |
Knob Diameter | 15.24mm |
Product Range | 1246 Series |
RoHS Compliant | Yes |
Knob | RS Americas |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | TSL2561 |
Application Sub Type | Light Sensor |
Kit Contents | Evaluation Board TSL2561 |
Product Range | - |
Where can I find additional details, specifications and documents for a 1246?
Additional datasheets, footprints and schematics for 1246 are listed on our Part Details page. You can also find images and similar parts to 1246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1246 fall under?
The 1246 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1246 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1246 you can contact the distributor directly for product support, shipping queries etc.
Is the 1246 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1246 have stock available?
Authorised distributors including RS Americas, RS, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1246 often in real-time on the comparison pages.
What if I can't find stock of 1246?
You can fill out our help required form which you can use to request a quote for 1246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.