Status: | Unknown |
---|---|
Series: | AQB-A51 Series |
RoHS: | Unknown |
Product Range | AQB-A51 Series |
---|---|
Current Rating | 10A |
No. of Poles | 3 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 500V |
Circuit Breaker Mounting | Panel |
Status: | Unknown |
---|---|
Series: | AQB-A51 Series |
RoHS: | Compliant |
Product Range | AQB-A51 Series |
---|---|
Current Rating | 10A |
No. of Poles | 3 Pole |
Voltage Rating VAC | 500V |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Circuit Breaker, 3 Pole, 10A, 500V | Newark Electronics |
44K5276 | element14 |
Where can I find additional details, specifications and documents for a 1244C56G01?
Additional datasheets, footprints and schematics for 1244C56G01 are listed on our Part Details page. You can also find images and similar parts to 1244C56G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1244C56G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1244C56G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1244C56G01 fall under?
The 1244C56G01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1244C56G01 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1244C56G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 1244C56G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1244C56G01 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 1244C56G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1244C56G01 often in real-time on the comparison pages.
What if I can't find stock of 1244C56G01?
You can fill out our help required form which you can use to request a quote for 1244C56G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.