Status: | Unknown |
---|---|
Series: | HiBay Series |
RoHS: | Unknown |
Product Range | HiBay Series |
---|---|
For Use With | LED Modules |
Heat Sink Material | - |
Thermal Resistance | - |
External Height | 12" |
External Diameter | 6" |
EXTRUDED HEAT SINK | Richardson RFPD |
Heat Sinks - LED HiBay LED Heat Sink, Universal Mount, 12 Inch | Sager |
Where can I find additional details, specifications and documents for a 124215?
Additional datasheets, footprints and schematics for 124215 are listed on our Part Details page. You can also find images and similar parts to 124215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 124215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 124215 fall under?
The 124215 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 124215 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 124215 you can contact the distributor directly for product support, shipping queries etc.
Is the 124215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 124215 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 124215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 124215 often in real-time on the comparison pages.
What if I can't find stock of 124215?
You can fill out our help required form which you can use to request a quote for 124215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.