124214 Optoelectronics, LEDs & Displays by Wakefiled Thermal Solutions

HEAT SINK LED MODULE 6" D X 10" H

Status: Unknown
Series: HiBay Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.40
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range HiBay Series
For Use With LED Modules
Heat Sink Material -
Thermal Resistance -
External Height 10"
External Diameter 6"

Alternative Descriptions

EXTRUDED HEAT SINK | Richardson RFPD
Heat Sinks - LED HiBay LED Heat Sink, Universal Mount, 10 Inch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 124214?

Additional datasheets, footprints and schematics for 124214 are listed on our Part Details page. You can also find images and similar parts to 124214 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 124214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124214 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 124214 fall under?

The 124214 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 124214 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 124214 you can contact the distributor directly for product support, shipping queries etc.

Is the 124214 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 124214 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD, Relay Specialties and Sager have stock available or on a lead time for 124214.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 124214 often in real-time on the comparison pages.

What if I can't find stock of 124214?

You can fill out our help required form which you can use to request a quote for 124214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay